Vishay Precision Group Rcwpm-0402 47K 5% K M55342K11B47K0M Tsl Vishay M55342K11B47K0MWL

Description
RCWPM-0402 47K 5% K M55342K11B47K0M TSL
Description
RCWPM-0402 47K 5% K M55342K11B47K0M TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 47K 5% K M55342K11B47K0M Tsl Vishay - 22P5498 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 47K 5% K M55342K11B47K0M Tsl Vishay
22P5498
Rcwpm-0402 47K 5% K M55342K11B47K0M Tsl Vishay 22P5498
RCWPM-0402 47K 5% K M55342K11B47K0M TSL

RCWPM-0402 47K 5% K M55342K11B47K0M TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5498
Product Name Rcwpm-0402 47K 5% K M55342K11B47K0M Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614772-5 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 33000 ohms
View Details
Chassis Mount Resistors - 1311284 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2C332J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details