Vishay Precision Group Rcwpm-0402 475K 1% K M55342K11B475Em Tsl Vishay M55342K11B475EMWL

Description
RCWPM-0402 475K 1% K M55342K11B475EM TSL
Description
RCWPM-0402 475K 1% K M55342K11B475EM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 475K 1% K M55342K11B475Em Tsl Vishay - 22P5522 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 475K 1% K M55342K11B475Em Tsl Vishay
22P5522
Rcwpm-0402 475K 1% K M55342K11B475Em Tsl Vishay 22P5522
RCWPM-0402 475K 1% K M55342K11B475EM TSL

RCWPM-0402 475K 1% K M55342K11B475EM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5522
Product Name Rcwpm-0402 475K 1% K M55342K11B475Em Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1-1614770-8 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Bolt-on Chassis; Screw Terminals
Resistance Range 2.2 ohms
View Details
4 suppliers
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details