Vishay Precision Group Rcwpm-0402 475 1% K M55342K11B475Ds Rsl Vishay M55342K11B475DSUL

Description
RCWPM-0402 475 1% K M55342K11B475DS RSL
Description
RCWPM-0402 475 1% K M55342K11B475DS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 475 1% K M55342K11B475Ds Rsl Vishay - 22P5519 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 475 1% K M55342K11B475Ds Rsl Vishay
22P5519
Rcwpm-0402 475 1% K M55342K11B475Ds Rsl Vishay 22P5519
RCWPM-0402 475 1% K M55342K11B475DS RSL

RCWPM-0402 475 1% K M55342K11B475DS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5519
Product Name Rcwpm-0402 475 1% K M55342K11B475Ds Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614707-8 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 140000 ohms
View Details
2 suppliers
Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details