Vishay Precision Group Rcwpm-0402 475 1% K M55342K11B475Dm Rsl Vishay M55342K11B475DMUL

Description
RCWPM-0402 475 1% K M55342K11B475DM RSL
Description
RCWPM-0402 475 1% K M55342K11B475DM RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 475 1% K M55342K11B475Dm Rsl Vishay - 22P5515 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 475 1% K M55342K11B475Dm Rsl Vishay
22P5515
Rcwpm-0402 475 1% K M55342K11B475Dm Rsl Vishay 22P5515
RCWPM-0402 475 1% K M55342K11B475DM RSL

RCWPM-0402 475 1% K M55342K11B475DM RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5515
Product Name Rcwpm-0402 475 1% K M55342K11B475Dm Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Chassis Mount Resistors - 1445499 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 400 ±ppm/°C
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details