Vishay Intertechnology, Inc. RES 43.2K OHM 1/20W 1% 0402 M55342K11B43E2RWSV

Description
RES 43.2Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 43.2Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 43.2K OHM 1/20W 1% 0402 - M55342K11B43E2RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 43.2K OHM 1/20W 1% 0402
M55342K11B43E2RWSV
RES 43.2K OHM 1/20W 1% 0402 M55342K11B43E2RWSV
RES 43.2Kohm 1/20W 1% 0402

RES 43.2Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B43E2RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B43E2RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B43E2RWSV-ND
43.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

43.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B43E2RWSV 764-M55342K11B43E2RWSV-ND
Product Name RES 43.2K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 43200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD106GTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Surface Mount Resistors - 1-1614349-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10.5 ohms
View Details
2 suppliers