Vishay Precision Group Rcwpm-0402 432K 1% K M55342K11B432Es Rsl Vishay M55342K11B432ESUL

Description
RCWPM-0402 432K 1% K M55342K11B432ES RSL
Description
RCWPM-0402 432K 1% K M55342K11B432ES RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 432K 1% K M55342K11B432Es Rsl Vishay - 22P5425 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 432K 1% K M55342K11B432Es Rsl Vishay
22P5425
Rcwpm-0402 432K 1% K M55342K11B432Es Rsl Vishay 22P5425
RCWPM-0402 432K 1% K M55342K11B432ES RSL

RCWPM-0402 432K 1% K M55342K11B432ES RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5425
Product Name Rcwpm-0402 432K 1% K M55342K11B432Es Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R753JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.33 OHM 4W Resistor - 52-VMS-R330-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.3300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details