Vishay Precision Group Rcwpm-0402 432 1% K M55342K11B432Dr Rsl Vishay M55342K11B432DRUL

Description
RCWPM-0402 432 1% K M55342K11B432DR RSL
Description
RCWPM-0402 432 1% K M55342K11B432DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 432 1% K M55342K11B432Dr Rsl Vishay - 22P5419 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 432 1% K M55342K11B432Dr Rsl Vishay
22P5419
Rcwpm-0402 432 1% K M55342K11B432Dr Rsl Vishay 22P5419
RCWPM-0402 432 1% K M55342K11B432DR RSL

RCWPM-0402 432 1% K M55342K11B432DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5419
Product Name Rcwpm-0402 432 1% K M55342K11B432Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.003 OHM 5W Resistor - 52-BVS-A-R003-5.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0030 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details