Vishay Precision Group Rcwpm-0402 430 2% K M55342K11B430Gs Tsl Vishay M55342K11B430GSWL

Description
RCWPM-0402 430 2% K M55342K11B430GS TSL
Description
RCWPM-0402 430 2% K M55342K11B430GS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 430 2% K M55342K11B430Gs Tsl Vishay - 22P5416 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 430 2% K M55342K11B430Gs Tsl Vishay
22P5416
Rcwpm-0402 430 2% K M55342K11B430Gs Tsl Vishay 22P5416
RCWPM-0402 430 2% K M55342K11B430GS TSL

RCWPM-0402 430 2% K M55342K11B430GS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5416
Product Name Rcwpm-0402 430 2% K M55342K11B430Gs Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0402) SMT Jumper, 5K / reel - 5113 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R224JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
EOL/Series Resistor Module, 2.4K ohm Call Points - K859901989A-2400 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Compensating resistor 2/17.5E - 1-ATC1-17.5_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 17.5 ohms
View Details