Vishay Precision Group Rcwpm-0402 40.2K 1% K M55342K11B40E2R Rs Vishay M55342K11B40E2RUL

Description
RCWPM-0402 40.2K 1% K M55342K11B40E2R RS
Description
RCWPM-0402 40.2K 1% K M55342K11B40E2R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 40.2K 1% K M55342K11B40E2R Rs Vishay - 22P5353 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 40.2K 1% K M55342K11B40E2R Rs Vishay
22P5353
Rcwpm-0402 40.2K 1% K M55342K11B40E2R Rs Vishay 22P5353
RCWPM-0402 40.2K 1% K M55342K11B40E2R RS

RCWPM-0402 40.2K 1% K M55342K11B40E2R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5353
Product Name Rcwpm-0402 40.2K 1% K M55342K11B40E2R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623713-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details