Vishay Precision Group Rcwpm-0402 402K 1% K M55342K11B402Es Tsl Vishay M55342K11B402ESWL

Description
RCWPM-0402 402K 1% K M55342K11B402ES TSL
Description
RCWPM-0402 402K 1% K M55342K11B402ES TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 402K 1% K M55342K11B402Es Tsl Vishay - 22P5364 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 402K 1% K M55342K11B402Es Tsl Vishay
22P5364
Rcwpm-0402 402K 1% K M55342K11B402Es Tsl Vishay 22P5364
RCWPM-0402 402K 1% K M55342K11B402ES TSL

RCWPM-0402 402K 1% K M55342K11B402ES TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5364
Product Name Rcwpm-0402 402K 1% K M55342K11B402Es Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 1-1613470-3-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction MetalFilm
View Details
Chassis Mount Resistors - 1445514 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Tubular
Temperature Coefficient 260 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details