Vishay Precision Group Rcwpm-0402 3.9K 2% K M55342K11B3H90S Rsl Vishay M55342K11B3H90SUL

Description
RCWPM-0402 3.9K 2% K M55342K11B3H90S RSL
Description
RCWPM-0402 3.9K 2% K M55342K11B3H90S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 3.9K 2% K M55342K11B3H90S Rsl Vishay - 22P4949 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 3.9K 2% K M55342K11B3H90S Rsl Vishay
22P4949
Rcwpm-0402 3.9K 2% K M55342K11B3H90S Rsl Vishay 22P4949
RCWPM-0402 3.9K 2% K M55342K11B3H90S RSL

RCWPM-0402 3.9K 2% K M55342K11B3H90S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4949
Product Name Rcwpm-0402 3.9K 2% K M55342K11B3H90S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
Adjustable Resistors - 1445507 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Solder
Standards and Certifications RoHS; No
View Details
0.1 OHM 4W Resistor - 52-VMS-R100-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.1000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers