Vishay Precision Group Rcwpm-0402 3.9K 2% K M55342K11B3H90R Tsl Vishay M55342K11B3H90RWL

Description
RCWPM-0402 3.9K 2% K M55342K11B3H90R TSL
Description
RCWPM-0402 3.9K 2% K M55342K11B3H90R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 3.9K 2% K M55342K11B3H90R Tsl Vishay - 22P4948 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 3.9K 2% K M55342K11B3H90R Tsl Vishay
22P4948
Rcwpm-0402 3.9K 2% K M55342K11B3H90R Tsl Vishay 22P4948
RCWPM-0402 3.9K 2% K M55342K11B3H90R TSL

RCWPM-0402 3.9K 2% K M55342K11B3H90R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4948
Product Name Rcwpm-0402 3.9K 2% K M55342K11B3H90R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R391JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.033 OHM 7W Resistor - 52-SMT-R033-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0330 ohms
Power Rating 5 watts
View Details
Braking resistor - CACR-KL2-33-W2400 - Festo Corporation
Specs
Power Rating 1440 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details