Vishay Precision Group Rcwpm-0402 3.74K 1% K M55342K11B3E74R Ts Vishay M55342K11B3E74RWL

Description
RCWPM-0402 3.74K 1% K M55342K11B3E74R TS
Description
RCWPM-0402 3.74K 1% K M55342K11B3E74R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 3.74K 1% K M55342K11B3E74R Ts Vishay - 22P4920 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 3.74K 1% K M55342K11B3E74R Ts Vishay
22P4920
Rcwpm-0402 3.74K 1% K M55342K11B3E74R Ts Vishay 22P4920
RCWPM-0402 3.74K 1% K M55342K11B3E74R TS

RCWPM-0402 3.74K 1% K M55342K11B3E74R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4920
Product Name Rcwpm-0402 3.74K 1% K M55342K11B3E74R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614973-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1130 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690353 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0207
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through Hole Resistors - 2019-CF1/2CT52R431JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details