Vishay Intertechnology, Inc. RES 3.48K OHM 1/20W 1% 0402 M55342K11B3E48RWSV

Description
RES 3.48Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 3.48Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.48K OHM 1/20W 1% 0402 - M55342K11B3E48RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.48K OHM 1/20W 1% 0402
M55342K11B3E48RWSV
RES 3.48K OHM 1/20W 1% 0402 M55342K11B3E48RWSV
RES 3.48Kohm 1/20W 1% 0402

RES 3.48Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B3E48RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B3E48RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B3E48RWSV-ND
3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

3.48 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B3E48RWSV 764-M55342K11B3E48RWSV-ND
Product Name RES 3.48K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 3480 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 2567457 - RS Components, Ltd.
Specs
Category / Application High Voltage Resistor
Technology / Construction Thin Film (Chip); Thin Film
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206; 1206
View Details
1 OHM 10W Resistor - 53-PBV-1R00-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 1 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers