Vishay Intertechnology, Inc. RES 3.32K OHM 1/20W 1% 0402 M55342K11B3E32RWSV

Description
RES 3.32Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 3.32Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.32K OHM 1/20W 1% 0402 - M55342K11B3E32RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.32K OHM 1/20W 1% 0402
M55342K11B3E32RWSV
RES 3.32K OHM 1/20W 1% 0402 M55342K11B3E32RWSV
RES 3.32Kohm 1/20W 1% 0402

RES 3.32Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B3E32RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B3E32RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B3E32RWSV-ND
3.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

3.32 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B3E32RWSV 764-M55342K11B3E32RWSV-ND
Product Name RES 3.32K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 3320 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 2019-CF1/2C181J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details