Vishay Intertechnology, Inc. RES 3.57K OHM 1/20W 0.1% 0402 M55342K11B3B57PWS

Description
RES 3.57Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 3.57Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 3.57K OHM 1/20W 0.1% 0402 - M55342K11B3B57PWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 3.57K OHM 1/20W 0.1% 0402
M55342K11B3B57PWS
RES 3.57K OHM 1/20W 0.1% 0402 M55342K11B3B57PWS
RES 3.57Kohm 1/20W 0.1% 0402

RES 3.57Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B3B57PWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B3B57PWS-ND
Chip Resistor - Surface Mount 764-M55342K11B3B57PWS-ND
3.57 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

3.57 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B3B57PWS 764-M55342K11B3B57PWS-ND
Product Name RES 3.57K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 3570 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Resistors - Chip Resistor - Surface Mount - 1375130-VMS-R047-1.0-U - Win Source Electronics
Specs
Technology / Construction Metal Foil
Resistance Range 0.0470 ohms
Tolerance 1 +/- %
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Through Hole Resistors - 1825859 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction Ceramic Composition; Ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details