Vishay Precision Group Rcwpm-0402 39K 5% K M55342K11B39K0R Tsl Vishay M55342K11B39K0RWL

Description
RCWPM-0402 39K 5% K M55342K11B39K0R TSL
Description
RCWPM-0402 39K 5% K M55342K11B39K0R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 39K 5% K M55342K11B39K0R Tsl Vishay - 22P5246 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 39K 5% K M55342K11B39K0R Tsl Vishay
22P5246
Rcwpm-0402 39K 5% K M55342K11B39K0R Tsl Vishay 22P5246
RCWPM-0402 39K 5% K M55342K11B39K0R TSL

RCWPM-0402 39K 5% K M55342K11B39K0R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5246
Product Name Rcwpm-0402 39K 5% K M55342K11B39K0R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614888-4 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 6490 ohms
View Details
2 suppliers
Chassis Mount Resistors - 1311273 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/4CT52R304JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers