Vishay Intertechnology, Inc. Res Thick Film 0402 39.2 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray M55342K11B39D2RWB

Description
Res Thick Film 0402 39.2 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet
Description
Res Thick Film 0402 39.2 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 39.2 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray - M55342K11B39D2RWB - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 39.2 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray
M55342K11B39D2RWB
Res Thick Film 0402 39.2 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray M55342K11B39D2RWB
Res Thick Film 0402 39.2 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray

Res Thick Film 0402 39.2 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K11B39D2RWB-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B39D2RWB-ND
Chip Resistor - Surface Mount 541-M55342K11B39D2RWB-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B39D2RWB 541-M55342K11B39D2RWB-ND
Product Name Res Thick Film 0402 39.2 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD Tray Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details
Surface Mount Outrigger Resistors and Terminations -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Through Hole Resistors - 1363288 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details