Vishay Precision Group Rcwpm-0402 374 1% K M55342K11B374Dr Tsl Vishay M55342K11B374DRWL

Description
RCWPM-0402 374 1% K M55342K11B374DR TSL
Description
RCWPM-0402 374 1% K M55342K11B374DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 374 1% K M55342K11B374Dr Tsl Vishay - 22P5208 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 374 1% K M55342K11B374Dr Tsl Vishay
22P5208
Rcwpm-0402 374 1% K M55342K11B374Dr Tsl Vishay 22P5208
RCWPM-0402 374 1% K M55342K11B374DR TSL

RCWPM-0402 374 1% K M55342K11B374DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5208
Product Name Rcwpm-0402 374 1% K M55342K11B374Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623719-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 4700 ohms
Tolerance 10 +/- %
View Details
2 suppliers
Through Hole Resistors - 1580265 - RS Components, Ltd.
Specs
Technology / Construction Metal foil
Mounting / Packaging ThroughHole
Standards and Certifications RoHS; No
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R821JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
2 suppliers