Vishay Intertechnology, Inc. Res Thick Film 0402 36 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B36G0RS2

Description
Res Thick Film 0402 36 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0402 36 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 36 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B36G0RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 36 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B36G0RS2
Res Thick Film 0402 36 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B36G0RS2
Res Thick Film 0402 36 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 36 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B36G0RS2
Product Name Res Thick Film 0402 36 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Surface Mount Resistors - 1690315 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details