Vishay Precision Group Rcwpm-0402 36.5K 1% K M55342K11B36E5R Ts Vishay M55342K11B36E5RWL

Description
RCWPM-0402 36.5K 1% K M55342K11B36E5R TS
Description
RCWPM-0402 36.5K 1% K M55342K11B36E5R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 36.5K 1% K M55342K11B36E5R Ts Vishay - 22P5170 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 36.5K 1% K M55342K11B36E5R Ts Vishay
22P5170
Rcwpm-0402 36.5K 1% K M55342K11B36E5R Ts Vishay 22P5170
RCWPM-0402 36.5K 1% K M55342K11B36E5R TS

RCWPM-0402 36.5K 1% K M55342K11B36E5R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5170
Product Name Rcwpm-0402 36.5K 1% K M55342K11B36E5R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614893-5 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 16900 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690278 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Through Hole Resistors - 2019-CF1/2CT52R330JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details