Vishay Precision Group Rcwpm-0402 36.5 1% K M55342K11B36D5R Tsl Vishay M55342K11B36D5RWL

Description
RCWPM-0402 36.5 1% K M55342K11B36D5R TSL
Description
RCWPM-0402 36.5 1% K M55342K11B36D5R TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 36.5 1% K M55342K11B36D5R Tsl Vishay - 22P5164 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 36.5 1% K M55342K11B36D5R Tsl Vishay
22P5164
Rcwpm-0402 36.5 1% K M55342K11B36D5R Tsl Vishay 22P5164
RCWPM-0402 36.5 1% K M55342K11B36D5R TSL

RCWPM-0402 36.5 1% K M55342K11B36D5R TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5164
Product Name Rcwpm-0402 36.5 1% K M55342K11B36D5R Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.1 OHM 7W Resistor - 52-SMT-R100-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.1000 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
Through Hole Resistors - 4756943 - RS Components, Ltd.
KOA Speer Electronics, Inc.
Specs
Technology / Construction CarbonFilm; Carbon film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details