Vishay Precision Group Rcwpm-0402 35.7K 1% K M55342K11B35E7R Rs Vishay M55342K11B35E7RUL

Description
RCWPM-0402 35.7K 1% K M55342K11B35E7R RS
Description
RCWPM-0402 35.7K 1% K M55342K11B35E7R RS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 35.7K 1% K M55342K11B35E7R Rs Vishay - 22P5149 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 35.7K 1% K M55342K11B35E7R Rs Vishay
22P5149
Rcwpm-0402 35.7K 1% K M55342K11B35E7R Rs Vishay 22P5149
RCWPM-0402 35.7K 1% K M55342K11B35E7R RS

RCWPM-0402 35.7K 1% K M55342K11B35E7R RS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5149
Product Name Rcwpm-0402 35.7K 1% K M55342K11B35E7R Rs Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/25E - 1-ATC1-25_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 25 ohms
View Details
(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Current Probe - AVCP-10 - Maury Microwave
Specs
Category / Application Current Sensing
Operating DC Voltage -5 to 80 volts
View Details