Vishay Precision Group Rcwpm-0402 340 1% K M55342K11B340Dr Tsl Vishay M55342K11B340DRWL

Description
RCWPM-0402 340 1% K M55342K11B340DR TSL
Description
RCWPM-0402 340 1% K M55342K11B340DR TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 340 1% K M55342K11B340Dr Tsl Vishay - 22P5130 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 340 1% K M55342K11B340Dr Tsl Vishay
22P5130
Rcwpm-0402 340 1% K M55342K11B340Dr Tsl Vishay 22P5130
RCWPM-0402 340 1% K M55342K11B340DR TSL

RCWPM-0402 340 1% K M55342K11B340DR TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5130
Product Name Rcwpm-0402 340 1% K M55342K11B340Dr Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/4CT52R361JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details
EOL/Series Resistor Module, 33K ohm, Call Points - K859901989A-33000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details