Vishay Intertechnology, Inc. Res Thick Film 0402 33 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B33G0RTP

Description
Res Thick Film 0402 33 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0402 33 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 33 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B33G0RTP - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 33 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B33G0RTP
Res Thick Film 0402 33 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B33G0RTP
Res Thick Film 0402 33 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 33 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B33G0RTP
Product Name Res Thick Film 0402 33 Ohm 2% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Molex Signal Tech Industrial Ltd.
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Through Hole Resistors - 1445547 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 3W Resistor - 52-SMP-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2010 (5025 Metric)
Resistance Range 0.0100 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Zero ohm (1206) SMT Jumper, 5K / reel - 5109 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
2 suppliers