Vishay Precision Group Rcwpm-0402 33.2 1% K M55342K11B33D2S Rsl Vishay M55342K11B33D2SUL

Description
RCWPM-0402 33.2 1% K M55342K11B33D2S RSL
Description
RCWPM-0402 33.2 1% K M55342K11B33D2S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 33.2 1% K M55342K11B33D2S Rsl Vishay - 22P5055 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 33.2 1% K M55342K11B33D2S Rsl Vishay
22P5055
Rcwpm-0402 33.2 1% K M55342K11B33D2S Rsl Vishay 22P5055
RCWPM-0402 33.2 1% K M55342K11B33D2S RSL

RCWPM-0402 33.2 1% K M55342K11B33D2S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5055
Product Name Rcwpm-0402 33.2 1% K M55342K11B33D2S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R621JTR-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.02 OHM 1W Resistor - 52-CMK-R020-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 1206 (3216 Metric)
Resistance Range 0.0200 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
EOL/Series Resistor Module, 3.3K ohm Call Points - K859901989A-3300 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details