Vishay Precision Group Rcwpm-0402 330 5% K M55342K11B330Jr Rsl Vishay M55342K11B330JRUL

Description
RCWPM-0402 330 5% K M55342K11B330JR RSL
Description
RCWPM-0402 330 5% K M55342K11B330JR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 330 5% K M55342K11B330Jr Rsl Vishay - 22P5089 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 330 5% K M55342K11B330Jr Rsl Vishay
22P5089
Rcwpm-0402 330 5% K M55342K11B330Jr Rsl Vishay 22P5089
RCWPM-0402 330 5% K M55342K11B330JR RSL

RCWPM-0402 330 5% K M55342K11B330JR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5089
Product Name Rcwpm-0402 330 5% K M55342K11B330Jr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623720-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 68 ohms
Tolerance 10 +/- %
View Details
3 suppliers
Through Hole Resistors - 1722166 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.33 OHM 7W Resistor - 52-SMT-R330-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.3300 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2C111J-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details