Vishay Precision Group Rcwpm-0402 330 2% K M55342K11B330Gs Rsl Vishay M55342K11B330GSUL

Description
RCWPM-0402 330 2% K M55342K11B330GS RSL
Description
RCWPM-0402 330 2% K M55342K11B330GS RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 330 2% K M55342K11B330Gs Rsl Vishay - 22P5081 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 330 2% K M55342K11B330Gs Rsl Vishay
22P5081
Rcwpm-0402 330 2% K M55342K11B330Gs Rsl Vishay 22P5081
RCWPM-0402 330 2% K M55342K11B330GS RSL

RCWPM-0402 330 2% K M55342K11B330GS RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5081
Product Name Rcwpm-0402 330 2% K M55342K11B330Gs Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.03 OHM 4W Resistor - 52-VMS-R030-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0300 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Braking resistor - CACR-KL2-67-W1800 - Festo Corporation
Specs
Power Rating 720 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
Chassis Mount Resistors - 1311304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details