Vishay Intertechnology, Inc. RES 31.6K OHM 1/20W 1% 0402 M55342K11B31E6RTSV

Description
RES 31.6Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 31.6Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 31.6K OHM 1/20W 1% 0402 - M55342K11B31E6RTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 31.6K OHM 1/20W 1% 0402
M55342K11B31E6RTSV
RES 31.6K OHM 1/20W 1% 0402 M55342K11B31E6RTSV
RES 31.6Kohm 1/20W 1% 0402

RES 31.6Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B31E6RTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B31E6RTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K11B31E6RTSVTR-ND
31.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

31.6 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B31E6RTSV 764-M55342K11B31E6RTSVTR-ND
Product Name RES 31.6K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 31600 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Two Terminal Surface Mount - BRS - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; High Current Resistor; Precision Resistor; Power Applications
Technology / Construction Metal Foil
View Details
Diamond Rf Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details