Vishay Precision Group Rcwpm-0402 309 1% K M55342K11B309Dr Rsl Vishay M55342K11B309DRUL

Description
RCWPM-0402 309 1% K M55342K11B309DR RSL
Description
RCWPM-0402 309 1% K M55342K11B309DR RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 309 1% K M55342K11B309Dr Rsl Vishay - 22P5015 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 309 1% K M55342K11B309Dr Rsl Vishay
22P5015
Rcwpm-0402 309 1% K M55342K11B309Dr Rsl Vishay 22P5015
RCWPM-0402 309 1% K M55342K11B309DR RSL

RCWPM-0402 309 1% K M55342K11B309DR RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P5015
Product Name Rcwpm-0402 309 1% K M55342K11B309Dr Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614953-1 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 8200 ohms
View Details
2 suppliers
Surface Mount Resistors - 1690275 - RS Components, Ltd.
Specs
Technology / Construction Thin film
Mounting / Packaging Surface Mount Technology (SMT / SMD); Melf 0204
Standards and Certifications RoHS; Aec-q200 qualified
View Details
Resistors - Chip Resistor - Surface Mount - 1375580-SMT-R022-1.0 - Win Source Electronics
Specs
Resistance Range 0.0220 ohms
Tolerance 1 +/- %
Temperature Coefficient 50 ±ppm/°C
View Details
2 suppliers
Through Hole Resistors - 2019-CF1/2CT52R361JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details