Vishay Intertechnology, Inc. RES 301 OHM 1/20W 0.1% 0402 M55342K11B301ARWS

Description
RES 301ohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 301ohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 301 OHM 1/20W 0.1% 0402 - M55342K11B301ARWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 301 OHM 1/20W 0.1% 0402
M55342K11B301ARWS
RES 301 OHM 1/20W 0.1% 0402 M55342K11B301ARWS
RES 301ohm 1/20W 0.1% 0402

RES 301ohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B301ARWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B301ARWS-ND
Chip Resistor - Surface Mount 764-M55342K11B301ARWS-ND
301 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

301 Ohms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B301ARWS 764-M55342K11B301ARWS-ND
Product Name RES 301 OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 301 ohms 301 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

(Precision) Resistors - precision resistors max 12 w - BARTEC
Specs
Operating Temperature -32 to 16 C (-25 to 60 F)
View Details
Resistor - 113458621 - Radwell International
Isabellenhutte USA
Specs
Resistance Range 0.0100 ohms
Tolerance 1 +/- %
View Details
Through-Hole Resistors - 1-1623709-0 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 220 ohms
Tolerance 5 +/- %
View Details