Vishay Precision Group Rcwpm-0402 2.2K 5% K M55342K11B2K20S Tsl Vishay M55342K11B2K20SWL

Description
RCWPM-0402 2.2K 5% K M55342K11B2K20S TSL
Description
RCWPM-0402 2.2K 5% K M55342K11B2K20S TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 2.2K 5% K M55342K11B2K20S Tsl Vishay - 22P4476 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 2.2K 5% K M55342K11B2K20S Tsl Vishay
22P4476
Rcwpm-0402 2.2K 5% K M55342K11B2K20S Tsl Vishay 22P4476
RCWPM-0402 2.2K 5% K M55342K11B2K20S TSL

RCWPM-0402 2.2K 5% K M55342K11B2K20S TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4476
Product Name Rcwpm-0402 2.2K 5% K M55342K11B2K20S Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1249304 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers