Vishay Precision Group Rcwpm-0402 2.2K 5% K M55342K11B2K20R Rsl Vishay M55342K11B2K20RUL

Description
RCWPM-0402 2.2K 5% K M55342K11B2K20R RSL
Description
RCWPM-0402 2.2K 5% K M55342K11B2K20R RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 2.2K 5% K M55342K11B2K20R Rsl Vishay - 22P4473 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 2.2K 5% K M55342K11B2K20R Rsl Vishay
22P4473
Rcwpm-0402 2.2K 5% K M55342K11B2K20R Rsl Vishay 22P4473
RCWPM-0402 2.2K 5% K M55342K11B2K20R RSL

RCWPM-0402 2.2K 5% K M55342K11B2K20R RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4473
Product Name Rcwpm-0402 2.2K 5% K M55342K11B2K20R Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 1-1614890-0-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thin Film (Chip)
View Details
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details