Vishay Intertechnology, Inc. Res Thick Film 0402 2K Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B2K00RS6

Description
Res Thick Film 0402 2K Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0402 2K Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 2K Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B2K00RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 2K Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B2K00RS6
Res Thick Film 0402 2K Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B2K00RS6
Res Thick Film 0402 2K Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 2K Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC
Product Category Resistors
Product Number M55342K11B2K00RS6
Product Name Res Thick Film 0402 2K Ohm 5% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Technology / Construction Thick Film (Chip)
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260434 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.005 OHM 5W Resistor - 52-SMS-R005-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0050 ohms
Temperature Coefficient 50 ±ppm/°C
View Details