Vishay Precision Group Rcwpm-0402 2.49K 1% K M55342K11B2E49P Ts Vishay M55342K11B2E49PWL

Description
RCWPM-0402 2.49K 1% K M55342K11B2E49P TS
Description
RCWPM-0402 2.49K 1% K M55342K11B2E49P TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 2.49K 1% K M55342K11B2E49P Ts Vishay - 22P4416 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 2.49K 1% K M55342K11B2E49P Ts Vishay
22P4416
Rcwpm-0402 2.49K 1% K M55342K11B2E49P Ts Vishay 22P4416
RCWPM-0402 2.49K 1% K M55342K11B2E49P TS

RCWPM-0402 2.49K 1% K M55342K11B2E49P TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4416
Product Name Rcwpm-0402 2.49K 1% K M55342K11B2E49P Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through Hole Resistors - 2019-CF1/2CT52R393JCT-ND - DigiKey
KOA Speer Electronics, Inc.
Specs
Configuration Single Resistor
Category / Application General Use
Technology / Construction CarbonFilm
View Details
0.5 OHM 4W Resistor - 52-VMS-R500-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.5000 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers
EOL/Series Resistor Module, 470- ohm, Call Points - K859901989A-0470 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details