Vishay Intertechnology, Inc. RES 2.2K OHM 1/20W 1% 0402 M55342K11B2E20RTSV

Description
RES 2.2Kohm 1/20W 1% 0402
Request a Quote Datasheet
Description
RES 2.2Kohm 1/20W 1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 2.2K OHM 1/20W 1% 0402 - M55342K11B2E20RTSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 2.2K OHM 1/20W 1% 0402
M55342K11B2E20RTSV
RES 2.2K OHM 1/20W 1% 0402 M55342K11B2E20RTSV
RES 2.2Kohm 1/20W 1% 0402

RES 2.2Kohm 1/20W 1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B2E20RTSVTR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B2E20RTSVTR-ND
Chip Resistor - Surface Mount 764-M55342K11B2E20RTSVTR-ND
2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

2.2 kOhms ±1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B2E20RTSV 764-M55342K11B2E20RTSVTR-ND
Product Name RES 2.2K OHM 1/20W 1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 2200 ohms
Tolerance 1 +/- % 1 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Zero ohm (0805) SMT Jumper, 5K / reel - 5107 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0805
View Details
3 suppliers
Braking resistor - CACR-LE2-100-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details
2 suppliers
Compensating resistor 2/15E - 1-ATC1-15_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 15 ohms
View Details
Through Hole Resistors - 1249328 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details