Vishay Precision Group Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B2E00RS6

Description
Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote
Description
Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B2E00RS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B2E00RS6
Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B2E00RS6
Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Rcwpm-0402 2K 1% K M55342K11B2E00R S82 Vishay - 73R4242 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 2K 1% K M55342K11B2E00R S82 Vishay
73R4242
Rcwpm-0402 2K 1% K M55342K11B2E00R S82 Vishay 73R4242
RCWPM-0402 2K 1% K M55342K11B2E00R S82

RCWPM-0402 2K 1% K M55342K11B2E00R S82

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K11B2E00RS6 73R4242
Product Name Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R Rcwpm-0402 2K 1% K M55342K11B2E00R S82 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623714-3 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 22 ohms
Tolerance 5 +/- %
View Details
Compensating resistor - 1-ATC1-50_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 50 ohms
View Details
EOL/Series Resistor Module, 4.7K ohm Call Points - K859901989A-4700 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details