Vishay Intertechnology, Inc. Chip Resistor - Surface Mount M55342K11B2E00RS2

Description
RCWPM-0402 2K 1% K M55342K11B2E0
Request a Quote Datasheet
Description
RCWPM-0402 2K 1% K M55342K11B2E0
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Chip Resistor - Surface Mount - 541-M55342K11B2E00RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B2E00RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K11B2E00RS2DKR-ND
RCWPM-0402 2K 1% K M55342K11B2E0

RCWPM-0402 2K 1% K M55342K11B2E0

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B2E00RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B2E00RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K11B2E00RS2TR-ND
RCWPM-0402 2K 1% K M55342K11B2E0

RCWPM-0402 2K 1% K M55342K11B2E0

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B2E00RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B2E00RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K11B2E00RS2CT-ND
RCWPM-0402 2K 1% K M55342K11B2E0

RCWPM-0402 2K 1% K M55342K11B2E0

Buy Now Datasheet
Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B2E00RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B2E00RS2
Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B2E00RS2
Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site

Technical Specifications

  DigiKey ASAP Semiconductor LLC
Product Category Resistors Resistors
Product Number 541-M55342K11B2E00RS2DKR-ND M55342K11B2E00RS2
Product Name Chip Resistor - Surface Mount Res Thick Film 0402 2K Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Configuration Single Resistor
Category / Application General Use
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging 0402; 0402 Surface Mount Technology (SMT / SMD); 0402
Tolerance 1 +/- % 1 to 0.0100 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

EOL/Series Resistor Module, 2.2K ohm Call Points - K859901989A-2200 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
0.022 OHM 7W Resistor - 52-SMT-R022-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0220 ohms
Power Rating 5 watts
View Details
2 suppliers
Braking resistor - CACR-LE2-72-W500 - Festo Corporation
Specs
Power Rating 200 watts
Operating Temperature 0 to 50 C (32 to 122 F)
View Details