Vishay Intertechnology, Inc. RES 27.1K OHM 1/20W 0.1% 0402 M55342K11B27B1RWS

Description
RES 27.1Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 27.1Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 27.1K OHM 1/20W 0.1% 0402 - M55342K11B27B1RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 27.1K OHM 1/20W 0.1% 0402
M55342K11B27B1RWS
RES 27.1K OHM 1/20W 0.1% 0402 M55342K11B27B1RWS
RES 27.1Kohm 1/20W 0.1% 0402

RES 27.1Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B27B1RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B27B1RWS-ND
Chip Resistor - Surface Mount 764-M55342K11B27B1RWS-ND
27.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

27.1 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B27B1RWS 764-M55342K11B27B1RWS-ND
Product Name RES 27.1K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 27100 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
Through Hole Resistors - 1468279 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.025 OHM 7W Resistor - 52-SMT-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers