Vishay Precision Group Rcwpm-0402 267 1% K M55342K11B267Ds Tsl Vishay M55342K11B267DSWL

Description
RCWPM-0402 267 1% K M55342K11B267DS TSL
Description
RCWPM-0402 267 1% K M55342K11B267DS TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 267 1% K M55342K11B267Ds Tsl Vishay - 22P4782 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 267 1% K M55342K11B267Ds Tsl Vishay
22P4782
Rcwpm-0402 267 1% K M55342K11B267Ds Tsl Vishay 22P4782
RCWPM-0402 267 1% K M55342K11B267DS TSL

RCWPM-0402 267 1% K M55342K11B267DS TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4782
Product Name Rcwpm-0402 267 1% K M55342K11B267Ds Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2.5/40E - 1-ATC1-40_E - Hottinger Brüel & Kjær A/S
Specs
Resistance Range 40 ohms
View Details
Chassis Mount Resistors - 1615856 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Aluminium housed
Temperature Coefficient 30 ±ppm/°C
View Details
0.01 OHM 4W Resistor - 52-VMS-R010-1.0-U - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0100 ohms
Temperature Coefficient 20 ±ppm/°C
View Details
2 suppliers