Vishay Precision Group Rcwpm-0402 261K 1% K M55342K11B261Em Tsl Vishay M55342K11B261EMWL

Description
RCWPM-0402 261K 1% K M55342K11B261EM TSL
Description
RCWPM-0402 261K 1% K M55342K11B261EM TSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 261K 1% K M55342K11B261Em Tsl Vishay - 22P4776 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 261K 1% K M55342K11B261Em Tsl Vishay
22P4776
Rcwpm-0402 261K 1% K M55342K11B261Em Tsl Vishay 22P4776
RCWPM-0402 261K 1% K M55342K11B261EM TSL

RCWPM-0402 261K 1% K M55342K11B261EM TSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4776
Product Name Rcwpm-0402 261K 1% K M55342K11B261Em Tsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Through-Hole Resistors - 1-1623715-7 - TE Connectivity
Specs
Mounting / Packaging ThroughHole
Resistance Range 0.5000 ohms
Tolerance 10 +/- %
View Details
Compensating resistor 2/20E - 1-ATC1-20_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 20 ohms
View Details
EOL/Series Resistor Module, 47K ohm, Call Points - K859901989A-47000 - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
View Details
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details