Vishay Precision Group Rcwpm-0402 255K 1% K M55342K11B255Er Rsl Vishay M55342K11B255ERUL

Description
RCWPM-0402 255K 1% K M55342K11B255ER RSL
Description
RCWPM-0402 255K 1% K M55342K11B255ER RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 255K 1% K M55342K11B255Er Rsl Vishay - 22P4751 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 255K 1% K M55342K11B255Er Rsl Vishay
22P4751
Rcwpm-0402 255K 1% K M55342K11B255Er Rsl Vishay 22P4751
RCWPM-0402 255K 1% K M55342K11B255ER RSL

RCWPM-0402 255K 1% K M55342K11B255ER RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4751
Product Name Rcwpm-0402 255K 1% K M55342K11B255Er Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Surface Mount Outrigger Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 10 to 500 ohms
Standards and Certifications RoHS
View Details
Resistive coupling element 1 k/10 k - resistive-coupling-element-1-k-10-k - BARTEC
Specs
Operating Temperature -40 to 16 C (-40 to 60 F)
View Details