Vishay Intertechnology, Inc. RES 24K OHM 1/20W 5% 0402 M55342K11B24K0RWSV

Description
RES 24Kohm 1/20W 5% 0402
Request a Quote Datasheet
Description
RES 24Kohm 1/20W 5% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 24K OHM 1/20W 5% 0402 - M55342K11B24K0RWSV - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 24K OHM 1/20W 5% 0402
M55342K11B24K0RWSV
RES 24K OHM 1/20W 5% 0402 M55342K11B24K0RWSV
RES 24Kohm 1/20W 5% 0402

RES 24Kohm 1/20W 5% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B24K0RWSV-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B24K0RWSV-ND
Chip Resistor - Surface Mount 764-M55342K11B24K0RWSV-ND
24 kOhms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

24 kOhms ±5% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B24K0RWSV 764-M55342K11B24K0RWSV-ND
Product Name RES 24K OHM 1/20W 5% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 24000 ohms
Tolerance 5 +/- % 5 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

0.004 OHM 4W Resistor - 52-BVS-A-R004-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 3920 (1052 Metric)
Resistance Range 0.0040 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
2 suppliers
Resistors and Terminations -  - Smiths Interconnect, a Molex company
Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD); Tab Terminals
Resistance Range 3 to 400 ohms
Power Rating 0.0500 to 800 watts
View Details
Zero ohm (1206) SMT Jumper, 1K / reel - 5108 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 1206
View Details
4 suppliers