Vishay Precision Group Rcwpm-0402 24K 2% K M55342K11B24H0S Rsl Vishay M55342K11B24H0SUL

Description
RCWPM-0402 24K 2% K M55342K11B24H0S RSL
Description
RCWPM-0402 24K 2% K M55342K11B24H0S RSL

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 24K 2% K M55342K11B24H0S Rsl Vishay - 22P4697 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 24K 2% K M55342K11B24H0S Rsl Vishay
22P4697
Rcwpm-0402 24K 2% K M55342K11B24H0S Rsl Vishay 22P4697
RCWPM-0402 24K 2% K M55342K11B24H0S RSL

RCWPM-0402 24K 2% K M55342K11B24H0S RSL

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4697
Product Name Rcwpm-0402 24K 2% K M55342K11B24H0S Rsl Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Through Hole Resistors - 1260435 - RS Components, Ltd.
Specs
Technology / Construction Ceramic Composition; Silicone ceramic
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details