Vishay Precision Group Rcwpm-0402 24.3K 1% K M55342K11B24E3R Ts Vishay M55342K11B24E3RWL

Description
RCWPM-0402 24.3K 1% K M55342K11B24E3R TS
Description
RCWPM-0402 24.3K 1% K M55342K11B24E3R TS

Suppliers

Company
Product
Description
Supplier Links
Rcwpm-0402 24.3K 1% K M55342K11B24E3R Ts Vishay - 22P4684 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 24.3K 1% K M55342K11B24E3R Ts Vishay
22P4684
Rcwpm-0402 24.3K 1% K M55342K11B24E3R Ts Vishay 22P4684
RCWPM-0402 24.3K 1% K M55342K11B24E3R TS

RCWPM-0402 24.3K 1% K M55342K11B24E3R TS

Supplier's Site

Technical Specifications

  Newark, An Avnet Company
Product Category Resistors
Product Number 22P4684
Product Name Rcwpm-0402 24.3K 1% K M55342K11B24E3R Ts Vishay
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Compensating resistor 2/30E - 1-ATC1-30_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 30 ohms
View Details
Through Hole Resistors - 1469490 - RS Components, Ltd.
Specs
Technology / Construction Thick film
Mounting / Packaging ThroughHole
Standards and Certifications RoHS
View Details
0.01 OHM 7W Resistor - 52-SMT-R010-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging Nonstandard
Resistance Range 0.0100 ohms
Power Rating 5 watts
View Details