Vishay Precision Group Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD T/R M55342K11B24D9SS6

Description
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote
Description
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD T/R
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD T/R - M55342K11B24D9SS6 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD T/R
M55342K11B24D9SS6
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD T/R M55342K11B24D9SS6
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD T/R

Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD T/R

Supplier's Site
Rcwpm-0402 24.9 1% K M55342K11B24D9S S82 Vishay - 73R4251 - Newark, An Avnet Company
Chicago, IL, United States
Rcwpm-0402 24.9 1% K M55342K11B24D9S S82 Vishay
73R4251
Rcwpm-0402 24.9 1% K M55342K11B24D9S S82 Vishay 73R4251
RCWPM-0402 24.9 1% K M55342K11B24D9S S82

RCWPM-0402 24.9 1% K M55342K11B24D9S S82

Supplier's Site

Technical Specifications

  ASAP Semiconductor LLC Newark, An Avnet Company
Product Category Resistors Resistors
Product Number M55342K11B24D9SS6 73R4251
Product Name Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.001% SMD T/R Rcwpm-0402 24.9 1% K M55342K11B24D9S S82 Vishay
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402
Tolerance 1 to 1.00E-3 +/- %
Unlock Full Specs
to access all available technical data

Similar Products

Surface Mount Resistors - 1-1614960-7 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 1.24 ohms
View Details
2 suppliers
(Precision) Resistors - precision-resistors-max-08-w - BARTEC
Specs
Operating Temperature -40 to 4 C (-40 to 40 F)
View Details
Compensating resistor 2/35E - 1-ATC1-35_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 35 ohms
View Details
0.002 OHM 10W Resistor - 53-PBV-R002-F1-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0020 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers