Vishay Intertechnology, Inc. Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B24D9RS2

Description
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B24D9RS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B24D9RS2
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B24D9RS2
Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K11B24D9RS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B24D9RS2CT-ND
Chip Resistor - Surface Mount 541-M55342K11B24D9RS2CT-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B24D9RS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B24D9RS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K11B24D9RS2DKR-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B24D9RS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B24D9RS2TR-ND
Chip Resistor - Surface Mount 541-M55342K11B24D9RS2TR-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B24D9RS2 541-M55342K11B24D9RS2CT-ND
Product Name Res Thick Film 0402 24.9 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Chip Resistor - Surface Mount - 2019-HV731JRTTD1213FTR-ND - DigiKey
Specs
Configuration Single Resistor
Category / Application General Use; High Voltage Resistor
Technology / Construction Thick Film (Chip)
View Details
Surface Mount Resistors - 1-1622825-7 - TE Connectivity
Specs
Technology / Construction Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 0.2400 ohms
View Details
2 suppliers
Compensating resistor 2/10E - 1-ATC1-10_E - Hottinger Brüel & Kjær A/S
Hottinger Brüel & Kjær A/S
Specs
Resistance Range 10 ohms
View Details
Liquid Load Banks -  - Thermon, Inc
Specs
Category / Application Data Centers
Power Rating 600000 watts
View Details