Vishay Intertechnology, Inc. Res Thick Film 0402 249 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B249DRS2

Description
Res Thick Film 0402 249 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet
Description
Res Thick Film 0402 249 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
Res Thick Film 0402 249 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R - M55342K11B249DRS2 - ASAP Semiconductor LLC
Anaheim, CA, United States
Res Thick Film 0402 249 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R
M55342K11B249DRS2
Res Thick Film 0402 249 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R M55342K11B249DRS2
Res Thick Film 0402 249 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Res Thick Film 0402 249 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R

Supplier's Site
Chip Resistor - Surface Mount - 541-M55342K11B249DRS2CT-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B249DRS2CT-ND
Chip Resistor - Surface Mount 541-M55342K11B249DRS2CT-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B249DRS2TR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B249DRS2TR-ND
Chip Resistor - Surface Mount 541-M55342K11B249DRS2TR-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet
Chip Resistor - Surface Mount - 541-M55342K11B249DRS2DKR-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
541-M55342K11B249DRS2DKR-ND
Chip Resistor - Surface Mount 541-M55342K11B249DRS2DKR-ND
THICK FILM RESISTOR 0402 1%

THICK FILM RESISTOR 0402 1%

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B249DRS2 541-M55342K11B249DRS2CT-ND
Product Name Res Thick Film 0402 249 Ohm 1% 1/25W ¦100ppm/¦C 0.01% SMD T/R Chip Resistor - Surface Mount
Technology / Construction Thick Film (Chip) Thick Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0402 0402; 0402
Tolerance 1 to 0.0100 +/- % 1 +/- %
Temperature Coefficient 100 ±ppm/°C 100 ±ppm/°C
Power Rating 25 watts 0.0500 watts
Unlock Full Specs
to access all available technical data

Similar Products

Shunt Resistor - Four Terminal Through Hole - AZ-H - Isabellenhutte USA
Specs
Configuration Single Resistor
Category / Application Automotive; Current Sensing; Precision Resistor
Technology / Construction Metal Foil
View Details
Surface Mount Resistors - 1-1879134-6 - TE Connectivity
Specs
Technology / Construction Thin Film (Chip)
Mounting / Packaging Surface Mount Technology (SMT / SMD)
Resistance Range 14000 ohms
View Details
3 suppliers