Vishay Intertechnology, Inc. RES 23.7K OHM 1/20W 0.1% 0402 M55342K11B23B7RWS

Description
RES 23.7Kohm 1/20W 0.1% 0402
Request a Quote Datasheet
Description
RES 23.7Kohm 1/20W 0.1% 0402
Request a Quote Datasheet

Suppliers

Company
Product
Description
Supplier Links
RES 23.7K OHM 1/20W 0.1% 0402 - M55342K11B23B7RWS - ASAP Semiconductor LLC
Anaheim, CA, United States
RES 23.7K OHM 1/20W 0.1% 0402
M55342K11B23B7RWS
RES 23.7K OHM 1/20W 0.1% 0402 M55342K11B23B7RWS
RES 23.7Kohm 1/20W 0.1% 0402

RES 23.7Kohm 1/20W 0.1% 0402

Supplier's Site
Chip Resistor - Surface Mount - 764-M55342K11B23B7RWS-ND - DigiKey
Thief River Falls, MN, United States
Chip Resistor - Surface Mount
764-M55342K11B23B7RWS-ND
Chip Resistor - Surface Mount 764-M55342K11B23B7RWS-ND
23.7 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

23.7 kOhms ±0.1% 0.05W, 1/20W Chip Resistor 0402 (1005 Metric) Military, Non-Inductive Thin Film

Buy Now Datasheet

Technical Specifications

  ASAP Semiconductor LLC DigiKey
Product Category Resistors Resistors
Product Number M55342K11B23B7RWS 764-M55342K11B23B7RWS-ND
Product Name RES 23.7K OHM 1/20W 0.1% 0402 Chip Resistor - Surface Mount
Mounting / Packaging 0402 0402; 0402
Resistance Range 23700 ohms
Tolerance 0.1000 +/- % 0.1000 +/- %
Power Rating 20 watts 0.0500 watts
Configuration Single Resistor
Unlock Full Specs
to access all available technical data

Similar Products

Chassis Mount Resistors - 1311293 - RS Components, Ltd.
Specs
Technology / Construction Wire wound
Mounting / Packaging Axial Leads; Aluminium housed
Temperature Coefficient 100 ±ppm/°C
View Details
0.02 OHM 10W Resistor - 53-PBV-R020-F1-0.5 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 4-SIP
Resistance Range 0.0200 ohms
Operating Temperature -55 to 125 C (-67 to 257 F)
View Details
2 suppliers