Vishay Intertechnology, Inc. SMD 22.1 Ohm 0.05W Resistor M55342K11B22D1PST

Description
Res Thkflm 0402 22.1 Ohm 0.05W 0.01 100PPM 0.1% SMD Esd Product overview: M55342K11B22D1PST from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22.1 Ohm, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.1 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K11B22D1PST can be used for catalog matching and distributor lookup.
Request a Quote
Description
Res Thkflm 0402 22.1 Ohm 0.05W 0.01 100PPM 0.1% SMD Esd Product overview: M55342K11B22D1PST from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22.1 Ohm, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.1 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K11B22D1PST can be used for catalog matching and distributor lookup.
Request a Quote

Suppliers

Company
Product
Description
Supplier Links
SMD 22.1 Ohm 0.05W Resistor - 52-M55342K11B22D1PST - ERSAELECTRONICS PTE. LTD.
Singapore, Singapore
SMD 22.1 Ohm 0.05W Resistor
52-M55342K11B22D1PST
SMD 22.1 Ohm 0.05W Resistor 52-M55342K11B22D1PST
Res Thkflm 0402 22.1 Ohm 0.05W 0.01 100PPM 0.1% SMD Esd Product overview: M55342K11B22D1PST from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22.1 Ohm, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.1 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K11B22D1PST can be used for catalog matching and distributor lookup.

Res Thkflm 0402 22.1 Ohm 0.05W 0.01 100PPM 0.1% SMD Esd Product overview: M55342K11B22D1PST from Vishay is a Resistor for current limiting, voltage division, biasing, sensing, termination, and precision electronic circuits. It is useful for engineers and buyers comparing datasheets, replacement parts, BOM lines, package options, lifecycle status, and procurement availability. Key searchable attributes include SMD, 22.1 Ohm, 0.05W. Search-friendly keywords include resistor, SMD, current sense, precision, termination, 22.1 Ohm, 0.05W, Chip Resistor(SMD). This listing supports clearer product discovery for industrial, commercial, repair, automation, power, sensing, and embedded system projects. Product number 52-M55342K11B22D1PST can be used for catalog matching and distributor lookup.

Supplier's Site
Chip Resistor - Surface Mount - M55342K11B22D1PST - 1186685-M55342K11B22D1PST - Win Source Electronics
Laguna Hills, CA, United States
Chip Resistor - Surface Mount - M55342K11B22D1PST
1186685-M55342K11B22D1PST
Chip Resistor - Surface Mount - M55342K11B22D1PST 1186685-M55342K11B22D1PST
Manufacturer: Vishay Storage Condition: Dry storage cabinet & Humidity protection package Win Source Part Number: 1186685-M55342K11B22 D1PST Categories: Chip Resistor - Surface Mount Popularity: Medium Fake Threat In the Open Market: 50 pct. Supply and Demand Status: Limited RoHS: Non-Compliant

Manufacturer: Vishay
Storage Condition: Dry storage cabinet & Humidity protection package
Win Source Part Number: 1186685-M55342K11B22D1PST
Categories: Chip Resistor - Surface Mount
Popularity: Medium
Fake Threat In the Open Market: 50 pct.
Supply and Demand Status: Limited
RoHS: Non-Compliant

Buy Now

Technical Specifications

  ERSAELECTRONICS PTE. LTD. Win Source Electronics
Product Category Resistors Resistors
Product Number 52-M55342K11B22D1PST 1186685-M55342K11B22D1PST
Product Name SMD 22.1 Ohm 0.05W Resistor Chip Resistor - Surface Mount - M55342K11B22D1PST
Unlock Full Specs
to access all available technical data

Similar Products

0.025 OHM 5W Resistor - 52-SMS-R025-1.0 - ERSAELECTRONICS PTE. LTD.
Specs
Mounting / Packaging 2512 (6432 Metric)
Resistance Range 0.0250 ohms
Operating Temperature -65 to 170 C (-85 to 338 F)
View Details
Diamond RF Resistives®: Resistors, Terminations, and Attenuators -  - Smiths Interconnect, a Molex company
Specs
Mounting / Packaging Surface Mount Technology (SMT / SMD)
View Details
Zero ohm (0603) SMT Jumper, 1K / reel - 5110 - Keystone Electronics Corp.
Specs
Configuration Single Resistor
Category / Application General Use
Mounting / Packaging Surface Mount Technology (SMT / SMD); 0603
View Details
2 suppliers